EN
  • EN
  • DE

LP3985IBP-3.0

Part No LP3985IBP-3.0
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Regulators - Linear
Description Micropower, 150mA Low-Noise Ultra Low-Dropout CMOS Voltage Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1203812-LP3985IBP-3.0
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3985IBP-3.0 CAD Model

Description

The LP3985IBP-3.0 is a low dropout (LDO) regulator from Texas Instruments (formerly National Semiconductor). It's designed to provide a stable and regulated 3.0V output voltage with low noise and high accuracy.

Applications:

  • Mobile Phones: Used for powering sensitive analog and digital circuits.
  • PDAs and Handheld Devices: Provides regulated power for microprocessors and memory.
  • Wireless Devices: Powers RF transceivers and other wireless communication components.
  • Portable Media Players: Regulates voltage for audio codecs and display drivers.
  • Digital Cameras: Provides stable power for image sensors and processors.

Features:

  • Fixed 3.0V Output: Provides a stable and regulated output voltage.
  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output.
  • Low Noise: Minimizes noise in the output voltage, crucial for sensitive circuits.
  • High Accuracy: Provides a highly accurate output voltage with minimal deviation.
  • Low Quiescent Current: Minimizes current consumption when the regulator is in operation but not supplying a load.
  • Short-Circuit and Thermal Overload Protection: Enhances reliability and prevents damage.

Benefits:

  • Stable Power Supply: Ensures reliable operation of sensitive electronic circuits.
  • Longer Battery Life: Low quiescent current extends the operating time of portable devices.
  • Improved Audio and Video Quality: Low noise output minimizes interference in audio and video signals.
  • Compact Design: Small package size allows for space-saving designs in portable devices.

Additional Details: The LP3985IBP-3.0 LDO regulator is characterized by its low dropout voltage, which allows it to operate efficiently even when the input voltage is close to the output voltage. The low noise performance is critical for applications where clean power is essential, such as audio and RF circuits. The device also includes built-in short-circuit and thermal overload protection to prevent damage from electrical faults and overheating. The small SOT-23 package makes it suitable for space-constrained applications. The input voltage range is typically between 2.5V and 5.5V. The device is designed to provide a stable 3.0V output with high accuracy, typically within ±1%.

The regulator's low quiescent current minimizes power consumption, making it an ideal choice for battery-powered devices. Additionally, the LP3985 offers a shutdown function that can further reduce power consumption when the device is not in use. These features combined make the LP3985IBP-3.0 a highly efficient and reliable solution for a wide range of portable electronic devices.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess