EN
  • EN
  • DE

NM27C128QE150

Part No NM27C128QE150
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023635-NM27C128QE150
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NM27C128QE150 CAD Model

Description

The NM27C128QE150 is a 128K (16K x 8) UV Erasable PROM (EPROM) manufactured by National Semiconductor (now Texas Instruments). This EPROM is designed for storing firmware, boot code, and other non-volatile data in embedded systems. The "150" in the part number indicates an access time of 150 nanoseconds. It offers reliable data retention and is suitable for applications where infrequent updates are required.

Applications:

  • Embedded Systems: Used for storing firmware, boot code, and configuration data in embedded systems.
  • Industrial Control Systems: Employed in industrial control panels and machinery for storing program instructions.
  • Older Computer Systems: Utilized in older computer systems for storing BIOS and boot routines.
  • Instrumentation Equipment: Used in laboratory and measurement equipment for storing calibration data and program code.
  • Aerospace Applications: Employed in aerospace systems for storing critical data and control software (where radiation hardening is not a primary requirement).

Features:

  • 128K (16K x 8) Memory Capacity: Provides ample storage for firmware and data.
  • UV Erasable: Allows the memory to be erased using ultraviolet light and reprogrammed.
  • Fast Access Time: Offers quick read operations, enhancing system performance.
  • Low Power Consumption: Ensures efficient power usage.
  • Reliable Data Retention: Guarantees long-term data storage.

Benefits:

  • Non-Volatile Storage: Provides reliable storage for critical data that must be retained without power.
  • Reprogrammable: Allows for firmware updates and code revisions.
  • Fast Operation: Improves system responsiveness and overall performance.
  • Efficient Power Usage: Reduces power consumption in embedded systems.
  • Stable Data Storage: Ensures data integrity and reduces the risk of data loss.

Additional Details:

The NM27C128QE150 typically operates at a supply voltage of 5V. It comes in a DIP (Dual In-line Package). Erasing the data requires exposure to UV light of a specific wavelength and intensity for a specified duration. Detailed specifications, including access times, power consumption, and operating temperature range, can be found in older National Semiconductor datasheets for this device.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess