EN
  • EN
  • DE

PC97338VLJ

Part No PC97338VLJ
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (O - R)
Description IC ACPI Compliant SuperI/O 100-Pin PQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1084193-PC97338VLJ
Categories OEM Parts(O-R)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC97338VLJ CAD Model

Description

The PC97338VLJ is a Super I/O device manufactured by National Semiconductor, now part of Texas Instruments (TI). Super I/O chips provide essential interface functions for PC systems, handling communication with legacy devices and providing system monitoring capabilities.

Applications:

  • Desktop PCs: For interfacing with legacy devices like serial ports, parallel ports, and floppy disk drives.
  • Embedded Systems: In systems requiring serial communication or parallel data transfer.
  • Industrial PCs: Provides the necessary I/O for communication with older peripherals.
  • Motherboards: As a core component to provide essential I/O functionality.

Features:

  • Serial Ports: Supports multiple serial ports (UARTs) for communication with serial devices.
  • Parallel Port: Includes a parallel port for connecting printers and other parallel devices.
  • Floppy Disk Controller (FDC): Provides support for floppy disk drives.
  • Infrared (IrDA) Support: Enables wireless communication via infrared.
  • Keyboard and Mouse Controller: Interfaces with the keyboard and mouse.
  • Hardware Monitoring: Monitors system voltages, temperatures, and fan speeds.
  • Game Port: Supports a game port for connecting gaming peripherals.
  • GPIO (General Purpose Input/Output): Configurable I/O pins for various purposes.

Benefits:

  • Legacy Device Support: Enables continued use of legacy devices in modern systems.
  • System Monitoring: Provides critical system health information.
  • Integrated Solution: Combines multiple I/O functions into a single chip, saving board space and cost.
  • Flexibility: Configurable I/O pins allow for customization to specific system requirements.

Additional Details:

The PC97338VLJ communicates with the host system via the LPC (Low Pin Count) bus, a common interface for Super I/O devices. It includes registers and configuration options that can be programmed through software. Its hardware monitoring features contribute to system stability and reliability by detecting potential problems early. This chip is often found in older PC systems and embedded applications where legacy device support is still required. The device operates within a specific voltage range, generally 3.3V or 5V. Datasheets and technical documentation from Texas Instruments (TI) provide detailed information on its pinout, register map, and programming.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Rockwell
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess