EN
  • EN
  • DE

NX5032GA 12.288MHZ STD-CSK-8

Part No NX5032GA 12.288MHZ STD-CSK-8
Manufacturer NDK
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083017-NX5032GA 12.288MHZ STD-CSK-8
Categories OEM Parts(M-N)
Manufacturer NDK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NX5032GA 12.288MHZ STD-CSK-8 CAD Model

Description

The NX5032GA 12.288MHZ STD-CSK-8 is a crystal oscillator manufactured by NDK (Nihon Dempa Kogyo). It is designed to provide a stable and accurate 12.288 MHz clock signal, crucial for various electronic applications. The 'NX5032GA' indicates the package dimensions and type, a common SMD crystal package, while 'STD-CSK-8' likely refers to specific manufacturing or performance standards applied during its production.

Applications:

  • Audio applications (e.g., digital audio players, audio interfaces)
  • Communication devices (e.g., Bluetooth, wireless modules)
  • Microcontrollers
  • Real-time clocks (RTCs)
  • Embedded systems

Features:

  • Frequency: 12.288 MHz
  • Package: NX5032GA (5.0 x 3.2 mm)
  • Surface-mount device (SMD)
  • High frequency stability
  • Low jitter
  • Wide operating temperature range

Benefits:

  • Provides a highly accurate and stable clock signal for precise timing
  • Reduces timing errors and improves system performance
  • Compact size allows for integration into small devices
  • Suitable for use in various environments

Additional Details:

The NX5032GA 12.288MHZ STD-CSK-8 crystal oscillator is designed to meet the demanding requirements of modern electronic devices. Its small size, high stability, and low jitter make it an ideal choice for a wide range of applications, particularly in audio equipment. Typical specifications include a frequency tolerance of ±10 ppm to ±30 ppm and a temperature stability of ±15 ppm to ±50 ppm over an operating temperature range (typically -40°C to +85°C). The 'STD-CSK-8' likely indicates compliance with specific industry standards related to factors like shock, vibration resistance and aging. It's essential to consult the official datasheet for precise electrical characteristics, load capacitance, and drive level requirements to ensure optimal performance in the target application.

Typical Specifications:

  • Frequency: 12.288 MHz
  • Frequency Tolerance: ±10 ppm to ±30 ppm (depending on specific part number)
  • Temperature Stability: ±15 ppm to ±50 ppm (depending on specific part number)
  • Operating Temperature Range: -40°C to +85°C (typical)
  • Load Capacitance: Varies (specified by datasheet)

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess