EN
  • EN
  • DE

NX8045GB-10.000000MHZ

Part No NX8045GB-10.000000MHZ
Manufacturer NDK
Catalog Crystals
Description CRYSTAL 10.0000MHZ 8PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer NDK America, Inc.
Series NX8045GB
Packaging Reel package
Type MHz Crystal
Frequency 10MHz
Frequency Stability ±50ppm
Frequency Tolerance ±50ppm
Load Capacitance 8pF
ESR (Equivalent Series Resistance) 100 Ohm
Operating Mode Fundamental
Operating Temperature Range -10°C ~ 70°C
Mounting SMD
Package 2-SMD, No Lead
Dimension 0.315" L x 0.177" W (8.00mm x 4.50mm)
Height - Seated (Maximum) 0.079" (2.00mm)
Win Source Part Number 790880-NX8045GB-10.000000MHZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NX8045GB-10.000000MHZ CAD Model

Description

The NDK America, Inc. 790880-NX8045GB-10.000000MHZ MHz crystal is a high-quality crystal.

  • Frequency: 10 MHz
  • Frequency Stability: ±50ppm
  • Supply and Demand Status: balanced

You May Also Be Interested in

Hosonic Electronic Co., Ltd
7pF ±10ppm SMD2016-4P Crystals RoHS
Lowest to $0.2911
Shenzhen Huaxin Electronic Co., Ltd.
Crystal 40MHz ±10ppm 12pF 60Ω SMD2520-4P
Lowest to $0.0792
NDK
9pF ±20ppm SMD2012-2P Crystals RoHS
Lowest to $0.3493
Jiangsu Changjiang Electronics Technology Co., Ltd
Crystal 12MHz ±10ppm 12pF SMD3225-4P
Lowest to $0.1747
NDK
±30ppm 8pF ±20ppm SMD3225-4P Crystals RoHS
Lowest to $0.2911
NDK
Crystal 7.5MHz ±20ppm 8pF 250Ω SMD8045-2P
Lowest to $2.9105
NDK
Crystal 48MHz 7pF 50Ω SMD2016-4P
Lowest to $0.4075
Murata Electronics North America
2.0X1.6MM 26.0MHZ CRYSTAL UNIT +
Lowest to $0.1048
Seiko Instruments
Crystal 32.768kHz ±20ppm 12.5pF SMD1610-2P
Lowest to $0.3740

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess