EN
  • EN
  • DE

2SA1650

Part No 2SA1650
Manufacturer NEC
Catalog Transistors (BJT) - Single
Description PNP SILICON EPITAXIAL TRANSISTOR FOR HIGH-SPEED SWITCHING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1124520-2SA1650
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SA1650 CAD Model

Description

The 2SA1650 is a silicon PNP epitaxial planar transistor manufactured by NEC. It's designed for use in audio power amplifier applications, particularly in the output stages. It boasts a high collector power dissipation and excellent linearity, making it well-suited for delivering clean and powerful audio amplification.

Applications

  • Audio Power Amplifiers (Output Stage)
  • Hi-Fi Audio Systems
  • Car Audio Amplifiers
  • General-Purpose Amplification

Features

  • PNP Silicon Epitaxial Planar Transistor
  • High Collector Power Dissipation (PC)
  • Excellent Linearity
  • High Collector Current (IC)
  • Low Saturation Voltage

Benefits

  • High-Fidelity Audio: The exceptional linearity ensures minimal signal distortion, resulting in clear and accurate sound reproduction.
  • High Power Output: Capable of delivering significant power to drive speakers effectively.
  • Reliable Performance: Robust design ensures stable and consistent operation under various load conditions.
  • Ease of Use: Standard through-hole package simplifies installation and soldering.
  • Versatile Application: Suitable for a variety of audio amplification applications.

Technical Specifications

The 2SA1650 typically has a collector-emitter voltage (VCEO) of -120V, a collector current (IC) rating of -7A, and a collector power dissipation (PC) of 80W. Its current gain (hFE) typically ranges from 50 to 200, depending on the operating conditions. The transition frequency (fT) is typically 30 MHz. The device is usually available in a TO-3P type package for through-hole mounting. As always, consulting the device datasheet for the most accurate and updated specifications is recommended.

You May Also Be Interested in

Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9688 $59.9064
8+ $16.3848 $131.0784
11+ $15.8732 $174.6052
16+ $15.3603 $245.7648
20+ $14.8487 $296.9740
27+ $13.3125 $359.4375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess