The 2SA733-A/JD is a silicon PNP epitaxial transistor manufactured by NEC. It is a low-noise amplifier transistor designed for high-gain, low-noise applications, and general-purpose switching. The "-A" designates a specific gain rank, while the "/JD" likely indicates a further refined manufacturing variation or lot code. Key features include excellent low-noise performance and high current amplification.
Applications
- Low-noise audio amplifiers
- High-gain amplifier stages
- General-purpose switching circuits
- Input stages of sensitive receivers
Features
- PNP Silicon Epitaxial Transistor
- Low Noise Figure
- High Current Gain (hFE), specifically the A rank
- Low Collector-Emitter Saturation Voltage
Benefits
- Exceptional Audio Quality: The low noise figure ensures minimal added noise in the amplifier circuit, resulting in cleaner audio reproduction.
- Efficient Signal Amplification: High current gain facilitates the amplification of weak signals with minimal input current.
- Reduced Power Dissipation: Low saturation voltage reduces power losses during switching operations.
- Broad Applicability: Suitable for a variety of low-power amplification and switching tasks.
Technical Specifications
The 2SA733-A/JD typically features a collector-emitter voltage (VCEO) of -50V, a collector current (IC) of -0.15A, and a collector power dissipation (PC) of 0.25W. The DC current gain (hFE), specifically for the 'A' rank, usually falls within a specific tighter range (consult datasheet). The noise figure (NF) is typically around 4dB. It is commonly available in a TO-92 package. Always consult the specific datasheet for the exact parameters and gain range associated with the 'A' and '/JD' designations.