EN
  • EN
  • DE

2SB1068K

Part No 2SB1068K
Manufacturer NEC
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1036721-2SB1068K
Categories OEM Parts(0-9)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SB1068K CAD Model

Description

The 2SB1068K is a PNP silicon epitaxial transistor manufactured by NEC. It's designed for use in low-frequency power amplifier applications. This transistor offers good linearity and a relatively high current gain.

Applications:

  • Audio amplifiers
  • DC-DC converters
  • Power management circuits
  • Switching circuits
  • General purpose amplification

Features:

  • PNP Silicon Epitaxial Transistor
  • Low Saturation Voltage
  • High Current Gain (hFE)
  • Complementary to 2SD1547K (NPN)
  • TO-220 Package

Benefits:

  • Improved amplifier performance due to high current gain, resulting in better signal amplification.
  • Reduced power loss with a low saturation voltage.
  • Simplified circuit design due to being complementary to the 2SD1547K transistor.
  • Easy to mount and heatsink, offered in the TO-220 package.
  • Versatile applicability due to general purpose capabilities.

Technical Specifications (Typical):

  • Collector-Base Voltage (VCBO): -60V
  • Collector-Emitter Voltage (VCEO): -60V
  • Emitter-Base Voltage (VEBO): -5V
  • Collector Current (IC): -3A
  • Peak Collector Current (ICM): -6A
  • Collector Dissipation (PC): 25W
  • Operating Junction Temperature (Tj): 150°C
  • Storage Temperature Range (Tstg): -55 to +150°C
  • Current Gain (hFE): 80 to 240 (at IC = -1A, VCE = -4V)

The 2SB1068K PNP transistor from NEC is a solid choice for audio amplification and general-purpose switching applications, offering good performance and reliability.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess