EN
  • EN
  • DE

2SC3588-Z

Part No 2SC3588-Z
Manufacturer NEC
Catalog Transistors (BJT) - Single
Description NPN SILICON TRIPLE DIFFUSED TRANSISTOR MP-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1125452-2SC3588-Z
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC3588-Z CAD Model

Description

The 2SC3588-Z is an NPN silicon epitaxial planar transistor manufactured by NEC (now Renesas Electronics). This transistor is designed for high-frequency amplification applications, particularly in UHF and VHF circuits. Its key features include low noise figure and high gain, making it suitable for use in communication equipment, television tuners, and other high-frequency applications.

Applications

  • UHF amplifiers: Used as a low-noise amplifier in UHF receiver front-ends.
  • VHF amplifiers: Employed in VHF signal amplification stages.
  • Television tuners: Integrated into tuner circuits to amplify weak TV signals.
  • Communication equipment: Used in RF amplifiers for communication devices.
  • Oscillators: Can be used in high-frequency oscillator circuits.

Features

  • Low noise figure: Minimizes noise in sensitive amplification stages.
  • High gain: Provides significant amplification of input signals.
  • High transition frequency (fT): Allows for operation at high frequencies.
  • Small signal transistor: Designed for amplifying small signals with minimal distortion.
  • Surface-mount package: Facilitates automated assembly and compact designs.

Benefits

  • Improved signal reception: The low noise figure enhances the reception of weak signals.
  • Increased amplification: High gain boosts signal strength for better performance.
  • Extended frequency range: High transition frequency enables operation in UHF and VHF bands.
  • Simplified design: Can be easily integrated into various high-frequency circuits.
  • Compact size: Surface-mount package allows for space-saving designs.

Additional Details

The 2SC3588-Z transistor has a collector-emitter voltage (VCEO) rating as specified in the NEC datasheet. It is designed for operation within a defined temperature range, also available in the datasheet. The surface mount package simplifies PCB assembly. The transistor's electrical characteristics, including its noise figure and gain bandwidth product (fT), are detailed in the manufacturer's documentation. It meets industry standards for reliability and performance in high frequency applications.

You May Also Be Interested in

ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.5435 $58.5435
3+ $48.0365 $144.1095
4+ $46.5350 $186.1400
6+ $45.0335 $270.2010
7+ $43.5331 $304.7317
9+ $39.0298 $351.2682
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess