EN
  • EN
  • DE

NTBV75N06T4G

Part No NTBV75N06T4G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 75A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel package
Channel Type Type N
Technology MOSFET
Drain Source Voltage 60V
Current - Continuous Drain (Id) @ 25°C 75A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 130nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 4510pF @ 25V
Vgs (Maximum) ±20V
Rds On (Maximum) @ Id, Vgs 9.5 mOhm @ 37.5A, 10V
Mounting SMD
Manufacturer Package D2PAK
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 766136-NTBV75N06T4G
Popularity Medium
Supply and Demand Status Limited
Family Name NTBV75N06
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian NTBV75N06T4G CAD Model

Description

Product Overview: NTBV75N06T4G from ON Semiconductor

The NTBV75N06T4G is a high-performance, N-channel Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is designed to meet the rigorous demands of modern electronic circuits, providing efficient power management and signal amplification. With its robust construction and advanced technology, the NTBV75N06T4G is an ideal choice for a wide range of applications, including power supplies, motor controls, and high-speed switching circuits.

Key Features

  • High Current Capacity: This MOSFET has a continuous drain current of 75 A, making it suitable for applications requiring high current flow.
  • Low RDS(on): With a low on-resistance of just 6.2 mΩ, it ensures minimal power loss and improved efficiency, which is crucial for power-intensive applications.
  • High Voltage Tolerance: The device can handle a drain-source voltage (VDS) of up to 60 V, providing a good safety margin for fluctuating supply voltages.
  • Fast Switching: The NTBV75N06T4G is designed for fast switching, enhancing performance in high-speed applications.
  • Thermal Management: This MOSFET comes in a D2PAK package which is known for its excellent thermal performance, ensuring reliability even under high temperature operating conditions.

Applications

  • DC/DC Converters
  • Power Management in Portable Devices
  • Motor Drives
  • Automotive Applications
  • Power Supply Regulation

Quality and Reliability

ON Semiconductor is committed to high standards of quality and reliability, and the NTBV75N06T4G is no exception. This product is tested rigorously to ensure it meets the stringent requirements for industrial and automotive applications. With its robust design and ON Semiconductor's backing, the NTBV75N06T4G offers peace of mind for designers and manufacturers looking for a reliable power MOSFET solution.

Environmental Considerations

The NTBV75N06T4G is a Pb-free, Halogen-free and RoHS compliant product, reflecting ON Semiconductor's dedication to environmental sustainability. By choosing this MOSFET, customers are making an environmentally conscious decision without compromising on performance.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess