EN
  • EN
  • DE
  • IT

2SC5007-T1B

Part No 2SC5007-T1B
Manufacturer NEC
Catalog RF Transistors (BJT)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer NEC
Win Source Part Number 220063-2SC5007-T1B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC5007-T1B CAD Model

Description

Product Overview

The 2SC5007-T1B is an industry-standard NPN transistor noted for its high power and performance metrics. This model is engineered to cater to demanding applications, requiring resilient electronic components capable of sustaining high current loads and rapid transient responses.

Features and Benefits

  • Excellent High-Current Capability: Suitable for applications with significant current demands, maintaining performance without degradation.
  • Robust Thermal Management: Features advanced thermal dissipation technology to prevent overheating and preserve longevity.
  • Enhanced Signal Integrity: Maintains signal clarity across a range of operating conditions.
  • Compact Form Factor: Ideal for space-limited applications without sacrificing performance.

Applications

  • High-Current Switching Devices
  • Industrial Power Systems
  • Advanced Robotics
  • Traffic Signaling Equipment
  • High-Efficiency DC Motors

Additional Details

The 2SC5007-T1B serves as a pivotal component in systems where both high performance and reliability are paramount. Industrial power systems leverage its robust construction and current handling capabilities to drive significant power loads efficiently. Additionally, advanced robotics and traffic signaling equipment depend on its enhanced signal integrity to ensure operational consistency and safety. Its ability to deliver high power in a compact, efficient package makes it invaluable in high-efficiency DC motor applications, where reliability and minimal space consumption are crucial. This transistor exemplifies the fusion of engineering brilliance and practical applicability in demanding technological environments.

You May Also Be Interested in

Microsemi Corporation
RF TRANS PNP 30V 30MA UB
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 10.5GHZ SOT143B
Need more? Email Us
M/A-Com Technology Solutions
RF TRANS NPN 70V / RF Transistor NPN 70V 6A 75W Chassis Mount
Need more? Email Us
Microsemi Corporation
RF POWER TRANSISTOR
Need more? Email Us
Microsemi Corporation
RF POWER TRANSISTOR
Need more? Email Us
Microsemi Corporation
TRANSISTOR
Need more? Email Us
Microsemi Corporation
TRANS NPN 15V 200MA
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 12V 11GHZ SOT-143B
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess