EN
  • EN
  • DE

2SD596-T1B-A(DV4)

Part No 2SD596-T1B-A(DV4)
Manufacturer NEC
Catalog RF Transistors (BJT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Collector Emitter Voltage (VCEO) 25 V
RoHS Compliant
Win Source Part Number 986257-2SD596-T1B-A(DV4)
Categories RF Transistors(BJT)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SD596-T1B-A(DV4) CAD Model

Description

The 2SD596-T1B-A(DV4) is an NPN silicon RF transistor manufactured by NEC. This transistor is designed for use in high-frequency amplifier and oscillator applications.

Applications:

  • RF Amplifiers: Used for amplifying radio frequency signals in communication systems.
  • Oscillators: Employed in generating high-frequency signals for various electronic circuits.
  • Mixers: Utilized in frequency conversion stages of receivers and transmitters.
  • High-Frequency Switching: Used in high-speed switching applications within RF systems.
  • Low-Noise Amplifiers (LNAs): Amplifying weak signals while minimizing added noise.

Features:

  • NPN Silicon Bipolar Transistor: Offers high gain and low noise characteristics.
  • High Transition Frequency (fT): Enables operation at high frequencies.
  • Low Noise Figure: Ensures minimal signal degradation.
  • Small Signal Amplifier: Designed for linear amplification of small signals.
  • Surface Mount Package: Suitable for automated assembly.

Benefits:

  • Improved RF Performance: Enhances signal amplification and reduces noise.
  • Reduced System Size: Compact package allows for integration in space-constrained designs.
  • Lower Manufacturing Costs: Supports automated assembly processes.
  • Enhanced Product Reliability: Robust design ensures stable performance.
  • Increased Design Flexibility: Suitable for a variety of high-frequency applications.

Additional Details:

The 2SD596-T1B-A(DV4) transistor requires proper biasing for optimal performance, depending on the specific application and desired operating point. The manufacturer's datasheet provides detailed specifications, including maximum ratings, electrical characteristics, and S-parameters. Impedance matching is essential for maximizing gain and minimizing signal reflections. This transistor is often used in applications requiring high gain, low noise, and excellent high-frequency characteristics.

The 'T1B' likely refers to the taping and reel packaging for automated assembly. The '(DV4)' might be a specific manufacturing or date code. Refer to the datasheet for clarification of these codes. Its high transition frequency makes it suitable for use in demanding RF amplifier and oscillator circuits.

You May Also Be Interested in

Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
910+ $0.0635 $57.7850
2,225+ $0.0520 $115.7000
3,410+ $0.0508 $173.2280
4,765+ $0.0485 $231.1025
6,100+ $0.0474 $289.1400
8,110+ $0.0427 $346.2970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 910 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess