EN
  • EN
  • DE

2SK2133-Z

Part No 2SK2133-Z
Manufacturer NEC
Catalog Transistors - FETs, MOSFETs - RF
Description SWITCHING N-CHANNEL POWER MOSFET INDUSTRIAL USE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1127221-2SK2133-Z
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK2133-Z CAD Model

Description

The 2SK2133-Z is an N-channel MOSFET designed by NEC, primarily intended for RF amplifier applications. It is commonly used in VHF and UHF amplifiers, as well as in oscillators and mixers. Its key characteristics include high power gain and low noise figure at radio frequencies.

Applications:

  • VHF/UHF Amplifiers
  • Oscillators
  • Mixers
  • RF Front-End Stages
  • Communication Equipment

Features:

  • High Power Gain
  • Low Noise Figure
  • High-Frequency Operation
  • Low Feedback Capacitance
  • Excellent Linearity

Benefits:

  • Amplifies weak RF signals effectively.
  • Maintains signal integrity by minimizing noise.
  • Operates efficiently at VHF and UHF frequencies.
  • Prevents signal oscillation and instability.
  • Reduces signal distortion for clear communication.

Specifications:

Drain-Source Voltage (VDSS): 30V

Gate-Source Voltage (VGSS): ±20V

Drain Current (ID): 30mA

Power Dissipation (PD): 0.2W

Forward Transfer Admittance |Yfs|: 18 mS (typical)

Input Capacitance (Ciss): 4 pF (typical)

Noise Figure (NF): 1.5 dB (typical)

The 2SK2133-Z MOSFET is a reliable choice for RF amplification and signal processing. Its performance characteristics make it well-suited for enhancing signal quality and efficiency in various communication and RF applications.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess