EN
  • EN
  • DE

2SK3900

Part No 2SK3900
Manufacturer NEC
Catalog Transistors - FETs, MOSFETs - RF
Description SWITCHING N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1127728-2SK3900
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK3900 CAD Model

Description

The 2SK3900 is an N-channel MOSFET designed for high-speed switching applications. Manufactured by NEC, this MOSFET is tailored for power management and motor control circuits, offering a balance of low on-resistance and fast switching speeds.

Applications:

  • DC-DC Converters: Used in voltage regulation and power conversion circuits.
  • Motor Control: Employed in controlling the speed and direction of DC motors.
  • Power Supplies: Functions as a switching element in power supplies to regulate output voltage.
  • Load Switching: Utilized for switching various loads in electronic devices.
  • Battery Management Systems: Found in battery-powered devices to efficiently manage power distribution.

Features:

  • N-Channel MOSFET: Efficiently conducts current and switches rapidly.
  • Low On-Resistance: Minimizes power loss during conduction.
  • High-Speed Switching: Quickly turns on and off to reduce switching losses.
  • Avalanche Rated: Withstands transient voltage spikes for added protection.
  • Surface Mount Package: Facilitates easy assembly on printed circuit boards.

Benefits:

  • Improved Efficiency: Reduces power loss and heat generation in circuits.
  • Fast Response: Enables rapid control of power and motor speeds.
  • Compact Design: Allows for smaller and more integrated device designs.
  • Enhanced Reliability: Protects against voltage spikes and transients.
  • Versatile Application: Suitable for a wide range of power management applications.

The 2SK3900 boasts key specifications such as a low gate charge and a high drain-source voltage rating, contributing to efficient and reliable operation. Its compact surface mount package is ideal for modern electronic devices where space is at a premium. This MOSFET's design prioritizes minimizing energy waste and maximizing performance, making it a strong choice for power-sensitive applications. Its ability to withstand voltage transients adds a layer of protection, ensuring long-term reliability in demanding environments.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3319 $66.9957
7+ $18.3241 $128.2687
10+ $17.7512 $177.5120
14+ $17.1783 $240.4962
18+ $16.6066 $298.9188
24+ $14.8880 $357.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess