EN
  • EN
  • DE

BF1108,215

Part No BF1108,215
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description BF1108 - SILICON RF SWITCHES / RF Mosfet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 999 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1049081-BF1108,215
Ultra Librarian 3D Model Ultra Librarian BF1108,215 CAD Model

Description

The BF1108,215 from NXP Semiconductors is a cutting-edge silicon product designed for a wide range of applications. This small-signal dual-gate MOSFET is engineered with precision to offer excellent performance in high-frequency operations. Its dual-gate structure makes it particularly suitable for applications requiring a high level of control and fast switching capabilities.

Key Features

  • High-Frequency Operation: The BF1108,215 is optimized for VHF and UHF frequencies, making it an ideal choice for RF amplification and mixing applications.
  • Dual-Gate MOSFET: With its dual-gate design, this MOSFET allows for better control of the signal and improved linearity, which is crucial for analog applications.
  • Low Noise Figure: The device boasts a low noise figure, ensuring clear signal amplification with minimal distortion, which is essential for high-quality audio and video broadcasting.
  • High Input Impedance: The high input impedance minimizes the loading effect on preceding stages, preserving signal integrity.
  • Enhanced Gain Control: The dual-gate functionality provides enhanced gain control, which is particularly beneficial in AGC (Automatic Gain Control) circuits.

Applications

The BF1108,215 is versatile and can be utilized in a variety of applications, including:

  • RF amplifiers in television tuners
  • UHF/VHF mixers
  • Oscillators
  • FM radio applications
  • Automatic gain control circuits
  • High-frequency signal processing

Technical Specifications

With a commitment to delivering high-performance components, NXP's BF1108,215 is manufactured with the following specifications:

  • Package: SOT143B
  • Drain-source voltage (Vds): 8 V
  • Continuous drain current (Id): 30 mA
  • Power dissipation (Pd): 200 mW
  • Gate 1 threshold voltage (Vgs(th)): 1 V

Whether you're designing sophisticated RF circuits or looking for a reliable component for your high-frequency applications, the BF1108,215 from NXP provides the performance and quality you need to ensure your projects succeed.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess