The NXP BF821/DG/B2 is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile component is part of NXP's renowned semiconductor product line, known for its reliability and efficiency in various circuits.
Key Features
- High Voltage Capability: The BF821/DG/B2 is capable of handling high voltages, making it suitable for applications that require voltage regulation and switching.
- Low Saturation Voltage: This transistor offers low V<sub>CE(sat) which ensures lower power dissipation and improved efficiency during operation.
- Fast Switching Speed: With its fast switching capabilities, the BF821/DG/B2 can operate efficiently in circuits that require quick transitions between on and off states.
- High Current Gain Bandwidth Product: This feature allows the transistor to maintain a high level of performance even at higher frequencies, making it ideal for amplification purposes.
Applications
The NXP BF821/DG/B2 is suited for a broad range of applications, including but not limited to:
- Switching regulators
- Power management circuits
- High-frequency amplifiers
- Signal processing
- Audio amplifiers
- Driver stages in hi-fi amplifiers and television circuits
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
300V
Collector Base Voltage (V<sub>CBO)
300V
Emitter Base Voltage (V<sub>EBO)
5V
Collector Current (I<sub>C)
500mA
Power Dissipation (P<sub>D)
1W
Operating and Storage Junction Temperature Range
-55°C to +150°C
In conclusion, the NXP BF821/DG/B2 is a robust and reliable component that offers excellent performance for a multitude of electronic applications. Its high voltage capability, low saturation voltage, and fast switching speeds make it a valuable asset to any electronic design engineer's toolkit.