EN
  • EN
  • DE

HR1F3P

Part No HR1F3P
Manufacturer NEC
Catalog Transistors (BJT) - Single, Pre - Biased
Description On-chip resistor PNP silicon epitaxial transistor For mid-speed switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1181718-HR1F3P
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HR1F3P CAD Model

Description

The HR1F3P is a pre-biased NPN transistor manufactured by NEC (now Renesas Electronics). These transistors, also known as digital transistors or resistor-equipped transistors (RETs), integrate biasing resistors internally, simplifying circuit design and reducing component count.

Applications:

  • Inverter circuits
  • Driver circuits
  • Switching circuits
  • Digital logic circuits
  • Interface circuits

Features:

  • Built-in biasing resistors
  • Reduced component count
  • Simplified circuit design
  • Small package size
  • Halogen Free

Benefits:

  • Reduced board space
  • Lower assembly costs
  • Improved circuit reliability
  • Easy to use in digital applications
  • Saves design time

Additional Details:

The HR1F3P includes integrated base-emitter resistors, which eliminate the need for external biasing components. This reduces the bill of materials and simplifies PCB layout. The transistor is typically packaged in a small surface-mount package such as SOT-346. The key electrical parameters include the input resistor value (R1), the R1/R2 ratio (if applicable, some RETs have two resistors), collector-emitter voltage (VCEO), and collector current (IC). These values should be verified in the product datasheet. Proper handling during soldering is crucial to prevent damage to the transistor. The HR1F3P is suitable for use in various low-power digital and switching applications. Always refer to the Renesas Electronics datasheet for detailed specifications and application recommendations. The internal resistor values are chosen to provide optimal performance in typical digital circuits, ensuring the transistor switches effectively with standard logic levels.

You May Also Be Interested in

ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0309
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0393
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1744
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0687
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1212
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.1363
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0523

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3511 $58.8621
27+ $4.3913 $118.5651
41+ $4.2539 $174.4099
57+ $4.1164 $234.6348
73+ $3.9790 $290.4670
98+ $3.5678 $349.6444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess