EN
  • EN
  • DE

PS2501L-1-E3-A(KJ8)

Part No PS2501L-1-E3-A(KJ8)
Manufacturer NEC
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085964-PS2501L-1-E3-A(KJ8)
Categories OEM Parts(O-R)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PS2501L-1-E3-A(KJ8) CAD Model

Description

The PS2501L-1 is a single-channel high-isolation photocoupler manufactured by NEC (now Renesas). It is designed for high-density mounting and provides reinforced insulation. This photocoupler transfers electrical signals between two isolated circuits by using light. It consists of an LED on the input side and a phototransistor on the output side, providing electrical isolation up to several kilovolts.

Applications:

  • Programmable Logic Controllers (PLCs): Used for isolating input/output signals.
  • Inverter Circuits: Provides isolation between the control and power stages.
  • Power Supplies: Isolates primary and secondary sides for safety.
  • Measurement Equipment: Ensures accurate and safe data acquisition.
  • Industrial Control Systems: Protects control circuitry from high-voltage transients.

Features:

  • High Isolation Voltage: Provides reinforced insulation for safety.
  • Compact Package: Suitable for high-density mounting.
  • Current Transfer Ratio (CTR): Offers efficient signal transfer.
  • Low Input Current: Minimizes power consumption.
  • High-Speed Switching: Enables fast data transmission.

Benefits:

  • Enhanced Safety: Protects sensitive circuits from high-voltage transients.
  • Improved System Reliability: Prevents ground loops and noise coupling.
  • Reduced Power Consumption: Operates with low input current.
  • Space-Saving Design: Compact package allows for efficient board layout.
  • Simplified Circuit Design: Easy integration into various applications.

Additional Details:

The PS2501L-1 typically features a collector-emitter voltage of 80V and an isolation voltage of 5000 Vrms. The operating temperature range is typically -55°C to +100°C. Detailed specifications can vary based on the exact suffix code (e.g., E3-A, F3-A), so consulting the datasheet for the specific variant is always recommended for precise electrical characteristics, such as current transfer ratio (CTR) and switching speeds. The device is typically housed in a small outline package (SOP).

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 16 Mhz, SMD
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Runic Technology
Lowest to $0.2254
Essentra Components
Need more? Email Us
ON Semiconductor
Need more? Email Us
Samtec Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess