EN
  • EN
  • DE

PS2702L1E3

Part No PS2702L1E3
Manufacturer NEC
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1086001-PS2702L1E3
Categories OEM Parts(O-R)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PS2702L1E3 CAD Model

Description

The PS2702L1E3 is a solid-state relay (SSR) manufactured by NEC, designed to provide electrical isolation between control and load circuits. It uses an optical coupling mechanism consisting of an infrared light-emitting diode (LED) and a phototransistor. This design allows for safe and reliable signal transfer, particularly in environments with high electrical noise or voltage transients.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor controls, and robotic systems to isolate control signals.
  • Telecommunications: Employed in telecommunication equipment for isolating and protecting sensitive circuits in line cards and switching systems.
  • Power Supplies: Integrated into power supply circuits to provide feedback isolation and control.
  • Measurement and Instrumentation: Used in data acquisition systems and test equipment for isolating measurement signals and reducing noise.
  • Office Automation: Found in printers, copiers, and other office equipment for control and signal isolation.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation, enhancing safety and preventing ground loops.
  • Surface Mount Package: Available in a compact surface mount package, allowing for efficient use of board space.
  • Fast Switching Speed: Enables rapid switching operations.
  • Low Input Current: Requires a low input current for activation, minimizing power consumption.
  • RoHS Compliant: Complies with environmental standards, ensuring it is free from hazardous substances.

Benefits:

  • Enhanced Safety: The high isolation voltage provides increased protection against voltage spikes and electrical hazards.
  • Improved Reliability: The solid-state design eliminates mechanical wear, resulting in a longer lifespan and greater reliability.
  • Reduced Power Consumption: The low input current requirement contributes to energy efficiency.
  • Compact Design: The small surface mount package allows for use in space-constrained applications.
  • Simplified Circuitry: The optocoupler simplifies circuit design by providing galvanic isolation.

Additional Details:

The PS2702L1E3 is typically housed in a small outline package (SOP). The isolation voltage is rated to at least 2500 Vrms. The device operates with a low forward current. Proper design considerations, including the use of external resistors for current limiting, are essential for optimal performance and longevity. It is particularly well-suited for applications that demand both high reliability and a compact footprint.

You May Also Be Interested in

Intel
Need more? Email Us
Rockwell
Need more? Email Us
KOA Speer
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Littelfuse Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Harris Corporation
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess