EN
  • EN
  • DE

RD2.7M-T2B

Part No RD2.7M-T2B
Manufacturer NEC
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 291804-RD2.7M-T2B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD2.7M-T2B CAD Model

Description

The RD2.7M-T2B is a Zener diode produced by NEC. Zener diodes are crucial components in electronic circuits as they allow current to flow in one direction, and also in the reverse direction when the voltage is above a certain breakdown voltage (the Zener voltage). This unique characteristic makes them ideal for voltage regulation, overvoltage protection, and voltage reference applications.

Applications:

  • Voltage Regulation: Used to maintain a constant voltage level in circuits, regardless of fluctuations in input voltage or load current.
  • Overvoltage Protection: Protects sensitive electronic components from damage caused by voltage spikes and transient surges.
  • Reference Voltage: Provides a stable and accurate reference voltage for various analog and digital circuits.
  • Clipping Circuits: Limits the voltage in a circuit to a specific maximum value, preventing overvoltage conditions.

Features:

  • Zener Voltage: 2.7V (Nominal) - The specific voltage at which the diode begins to conduct significantly in the reverse direction.
  • Low Reverse Leakage Current: Minimizes power dissipation and ensures accurate voltage regulation.
  • High Surge Current Capability: Designed to withstand transient voltage surges without sustaining damage.
  • Compact Package: Typically available in a small surface-mount package for space-saving designs.

Benefits:

  • Stable Voltage Output: Ensures consistent and reliable operation of electronic circuits.
  • Protection Against Overvoltage: Safeguards sensitive components from damage due to voltage spikes.
  • Improved Circuit Reliability: Enhances the overall reliability of electronic systems.
  • Space-Efficient Design: Enables the development of smaller and more compact electronic devices.

Additional Details:

The RD2.7M-T2B likely comes in a surface-mount package such as SOD-323 or similar. The “T2B” suffix likely denotes specific packaging details relating to tape and reel orientation or quantity for automated pick-and-place assembly. The key parameters to consider when using this Zener diode are the Zener voltage tolerance, power dissipation, and operating temperature range, which can be found in the NEC datasheet. Proper thermal management is crucial for ensuring the long-term reliability of the diode, especially when operating near its maximum power rating. Always consult the official NEC datasheet for the RD2.7M-T2B for complete specifications and application guidelines.

You May Also Be Interested in

AMCC
Need more? Email Us
Qualcomm
Lowest to $19.1290
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $11.4253
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess