The RD20MW-T2B is a transient voltage suppressor (TVS) diode manufactured by NEC. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events. This diode offers a fast response time and low clamping voltage, making it suitable for various applications.
Applications
- Protection of I/O interfaces
- Data lines
- Signal lines
- Microcontrollers
- Telecom equipment
- Consumer electronics
Features
- Unidirectional TVS diode
- Low clamping voltage
- Fast response time
- Surface mount package
- High surge capability
- RoHS compliant
Benefits
- Provides robust protection against voltage transients
- Enhances the reliability of electronic systems
- Prevents damage to sensitive components
- Reduces downtime and maintenance costs
- Easy to install with surface mount technology
Technical Specifications
The RD20MW-T2B has a standoff voltage of approximately 20V. Its peak pulse power dissipation is dependent on the specific pulse waveform and duration. It features a low clamping voltage to minimize the voltage stress on protected circuits. The specific clamping voltage and peak pulse power dissipation values should be verified with the manufacturer's datasheet. This diode is typically available in a small surface mount package such as a SOD-323.
The RD20MW-T2B is an essential component for ensuring the longevity and reliability of electronic devices operating in environments prone to voltage transients. By effectively suppressing voltage spikes, it safeguards critical components and prevents system failures, thus improving overall system performance and reducing the risk of costly repairs.