EN
  • EN
  • DE

TEESVD0J227M12R

Part No TEESVD0J227M12R
Manufacturer NEC
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer NEC
Win Source Part Number 216432-TEESVD0J227M12R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEESVD0J227M12R CAD Model

Description

The TEESVD0J227M12R is a tantalum electrolytic capacitor manufactured by NEC (now Renesas Electronics). It is designed as a surface-mount device (SMD) and intended for use in various electronic circuits where stable and reliable capacitance is required. This capacitor is known for its robust performance characteristics and compact size, which makes it well-suited for applications where space is limited.

Applications:

  • Power supply filtering: Smoothing the DC output in power supplies, reducing noise and voltage ripple.
  • Bypass capacitors: Reducing noise and voltage fluctuations in electronic circuits.
  • Decoupling capacitors: Providing local energy storage for integrated circuits (ICs), ensuring stable operation.
  • Timing circuits: Used in applications requiring precise and stable timing.
  • DC-DC converters: Smoothing input and output voltages.

Features:

  • Surface Mount Device (SMD): Facilitates automated assembly and reduces board space.
  • Tantalum Electrolytic Capacitor: Offers a high capacitance-to-volume ratio.
  • Stable Capacitance: Provides consistent performance over a wide range of temperatures and frequencies.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and improves ripple current handling.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits:

  • Reliable Performance: Ensures stable operation of electronic circuits.
  • Compact Size: Enables miniaturization of electronic devices.
  • Long Life: Offers extended operational lifespan.
  • Efficient Filtering: Reduces noise and voltage ripple effectively.
  • Easy Assembly: Simplifies manufacturing processes.

Additional Details:

The '227' in the part number typically represents the capacitance value (22 x 10^6 pF or 220uF), while the '0J' indicates the voltage rating. Precise specifications like capacitance value, voltage rating, tolerance, and operating temperature range should be confirmed by referring to the official datasheet from Renesas. Tantalum capacitors, such as the TEESVD0J227M12R, generally offer good stability and are used in applications where reliability is critical. This capacitor's low ESR makes it suitable for high ripple current applications.

You May Also Be Interested in

AVX Corporation
CAP TANT 4.7UF 6.3V 20% 0402 / Cap Tant Solid 4.7uF 6.3V U CASE 20% (1.1 X 0.6 X 0.55mm) Inward L SMD 20 Ohm 125°C T/R
Lowest to $0.6657
AVX Corporation
CAP TANT 4.7UF 16V 10% 1206 / Cap Tant Solid 4.7uF 16V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 4 Ohm 125°C T/R
Lowest to $0.2616
AVX Corporation
CAP TANT 4.7UF 16V 20% 1206
Lowest to $0.4250
AVX Corporation
CAP TANT 470UF 6.3V 10% 2917
Lowest to $1.5131
Vishay
CAP TANT 4.7UF 25V 10% 2312 / Cap Tant Solid 4.7uF 25V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 1.6 Ohm 150°C Automotive T/R
Need more? Email Us
AVX Corporation
CAP TANT 0.68UF 35V 10% 1206 / Cap Tant Solid 0.68uF 35V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 7.6 Ohm 125°C T/R
Need more? Email Us
AVX Corporation
CAP TANT 1.5UF 6.3V 10% 0603
Lowest to $2.5117
AVX Corporation
CAP TANT 4.7UF 20V 10% 1206 / Cap Tant Solid 4.7uF 20V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3 Ohm 125°C T/R
Need more? Email Us
AVX Corporation
CAP TANT 1000UF 10V 20% 2824 / Cap Tant Solid 1000uF 10V M CASE 20% (7.2 X 6 X 2mm) Pad SMD 0.14 Ohm 125°C
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess