The UPA1710G-E1 is a P-channel Power MOS field-effect transistor from NEC (now Renesas). It is designed for switching applications. This MOSFET offers low on-state resistance and switching characteristics.
Applications
- DC-DC converters
- Load switching
- Power management
- Motor control circuits
- LED drivers
Features
- P-Channel MOSFET
- Low on-state resistance (RDS(on)): Reduces power loss .
- High-speed switching: Enables faster switching speeds .
- Surface mount package: Facilitates automated assembly .
- Low gate charge: Reduces drive power requirements.
Benefits
- Improved efficiency: The low on-resistance minimizes power dissipation, resulting in higher overall system efficiency.
- Faster switching speeds: Enables the device to be used in high-frequency applications.
- Reduced board space: The surface mount package allows for compact designs.
- Simplified design: Low gate charge simplifies the gate drive requirements.
Additional Details
The UPA1710G-E1 comes in a surface-mount package for easy integration into electronic devices. Key specifications include drain-source voltage (VDSS), gate-source voltage (VGSS), continuous drain current (ID), and operating temperature range. Always refer to the datasheet for the precise electrical characteristics and application guidelines to ensure optimal performance and safe operation.