EN
  • EN
  • DE

LTC1174HVIS8

Part No LTC1174HVIS8
Manufacturer Linear Technology
Description High Efficiency Step-Down and Inverting DC/DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207215-LTC1174HVIS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1174HVIS8 CAD Model

Description

The LTC1174HVIS8 is a versatile and robust DC-DC converter designed and manufactured by Linear Technology, a leader in high-performance analog integrated circuits. This component is specifically engineered to deliver high efficiency power conversion while maintaining low power consumption, making it an ideal choice for battery-powered applications and portable devices.

Key Features:

  • High Efficiency: Capable of converting up to 95% of the input power to output, minimizing losses and extending battery life.
  • Low Quiescent Current: The device features a very low quiescent current, which is crucial for prolonging battery life in portable applications.
  • Wide Input Voltage Range: This converter can handle a broad range of input voltages, making it suitable for various applications and ensuring compatibility with numerous power sources.
  • Adjustable Output Voltage: The output voltage is adjustable, providing flexibility and allowing the user to customize the output to meet specific requirements.
  • High Switching Frequency: With a high switching frequency, the LTC1174HVIS8 allows for smaller external components, which reduces board space and overall system cost.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, enhancing its reliability and lifespan.
  • Low Shutdown Current: It features a shutdown mode that reduces the current consumption to a mere 10µA, further conserving power when the device is not in active use.

Applications:

The LTC1174HVIS8 is well-suited for a variety of applications where efficient power conversion is necessary. These include but are not limited to:

  • Portable Electronic Devices
  • Battery-Powered Equipment
  • Handheld Instruments
  • Power Supply Backup Systems
  • Energy Harvesting Systems

In conclusion, the LTC1174HVIS8 from Linear Technology is a high-performance, low-power DC-DC converter that offers a combination of efficiency, versatility, and reliability. Its feature set makes it an excellent choice for designers looking to optimize power consumption in their portable and battery-operated products.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess