The UPA1712G-E1 is a P-channel Power MOS field-effect transistor from NEC (now Renesas). It is designed for switching applications. This MOSFET features low on-state resistance and switching characteristics, making it useful in various power management and control circuits.
Applications
- DC-DC converters
- Load switching
- Power management in battery-powered devices
- Motor control
- LED drivers
Features
- P-Channel MOSFET
- Low on-state resistance (RDS(on)): Reduces power loss and improves efficiency.
- High-speed switching: Enables faster switching speeds .
- Surface mount package: Facilitates automated assembly.
- Low gate charge: Reduces drive power requirements.
Benefits
- Improved efficiency: The low on-resistance minimizes power dissipation, resulting in higher efficiency.
- Faster switching speeds: Improves performance in high-frequency applications.
- Reduced board space: The surface mount package allows for compact designs.
- Simplified design: Low gate charge simplifies the gate drive requirements.
Additional Details
The UPA1712G-E1 is usually available in a small surface-mount package for easy integration into electronic devices. Key specifications include drain-source voltage (VDSS), gate-source voltage (VGSS), continuous drain current (ID), and operating temperature range. Consult the datasheet for precise electrical characteristics.