The UPA1721G-E1 is a P-channel Power MOS field-effect transistor manufactured by NEC (now Renesas). It is specifically designed for switching applications requiring a low on-state resistance and good switching characteristics.
Applications
- DC-DC converters
- Load switching
- Power management circuits
- Motor control applications
- LED drivers
Features
- P-Channel MOSFET
- Low on-state resistance (RDS(on)): Minimizes power dissipation.
- High-speed switching: Enables fast switching speeds.
- Surface mount package: Designed for automated assembly.
- Low gate charge: Reduces gate drive power requirements.
Benefits
- Improved Efficiency: Low on-resistance minimizes power dissipation, resulting in higher efficiency.
- Faster Switching: Allows for operation in high-frequency applications.
- Reduced Board Space: Surface mount package enables compact designs.
- Simplified Design: Low gate charge simplifies gate drive circuitry.
Additional Details
The UPA1721G-E1 typically comes in a surface-mount package. Key specifications include drain-source voltage (VDSS), gate-source voltage (VGSS), continuous drain current (ID), and operating temperature range. It is crucial to consult the official datasheet for detailed electrical characteristics and application guidelines.