EN
  • EN
  • DE

UPA1792G

Part No UPA1792G
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description SWITCHING N- AND P-CHANNEL POWER MOS FET INDUSTRIAL USE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389188-UPA1792G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPA1792G CAD Model

Description

The UPA1792G is a P-channel MOS Field Effect Transistor originally manufactured by NEC, now part of Renesas Electronics. This MOSFET is designed for power management applications requiring efficient switching and low on-resistance.

Applications

  • DC-DC converters
  • Load switches in portable devices
  • Power management circuits
  • Battery charging and protection circuits

Features

  • P-Channel MOSFET
  • Low on-state resistance (Rds(on))
  • High-speed switching capability
  • Low gate charge (Qg)
  • Surface-mount package

Benefits

  • Improved power efficiency and reduced heat dissipation
  • Faster switching speeds for higher frequency operation
  • Reduced gate drive requirements for simplified designs
  • Compact size for space-constrained applications
  • Enhanced thermal performance

Additional Details

The UPA1792G's low on-resistance minimizes power losses during switching. The fast switching speed enables operation at higher frequencies, resulting in smaller and more efficient power supplies. Key specifications include drain-source voltage (Vds), gate-source voltage (Vgs), continuous drain current (Id), and on-state resistance. The device is lead-free and RoHS compliant. Always consult the Renesas datasheet for detailed electrical characteristics, thermal performance data, and application guidelines. Proper thermal management is important to ensure reliable operation and prevent overheating. Consider using appropriate heat sinking techniques when necessary.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess