EN
  • EN
  • DE
  • IT

UPA2350BT1G(1)-E4-A/JM

Part No UPA2350BT1G(1)-E4-A/JM
Manufacturer NEC
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06No
Reference case SMD
Manufacturer NEC
Manufacturer Homepage www.nec.com
Win Source Part Number 757793-UPA2350BT1G(1)-E4-A/JM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA2350BT1G(1)-E4-A/JM CAD Model

Description

The UPA2350BT1G(1)-E4-A/JM is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by NEC. MOSFETs are widely used as electronic switches in various applications, including power management, motor control, and signal amplification. P-channel MOSFETs conduct when the gate voltage is lower than the source voltage, making them suitable for high-side switching applications.

Applications:

  • Load Switching
  • Power Management Circuits
  • DC-DC Converters
  • Battery Management Systems
  • Motor Control

Features:

  • P-Channel MOSFET
  • Low On-Resistance (RDS(on))
  • Low Gate Charge (Qg)
  • Fast Switching Speed
  • Surface Mount Device (SMD)
  • Small Package Size

Benefits:

  • Efficient Switching: Low on-resistance minimizes power losses during conduction.
  • Fast Switching Speed: Enables high-frequency operation in power converters.
  • Compact Design: Small package size allows for integration into dense circuit boards.
  • Simplified Gate Drive: P-channel MOSFETs can be easily driven with a low-side N-channel MOSFET or BJT.
  • Reduced Heat Dissipation: Low on-resistance and low gate charge minimize heat generation.

Additional Details:

The UPA2350BT1G(1)-E4-A/JM is characterized by its low on-resistance (RDS(on)), which is the resistance between the drain and source terminals when the MOSFET is turned on. A lower RDS(on) results in lower power dissipation and higher efficiency. The gate charge (Qg) is the amount of charge required to turn the MOSFET on or off. A lower gate charge leads to faster switching speeds and reduced gate drive losses. The specific voltage and current ratings of the UPA2350BT1G(1)-E4-A/JM can be found in the NEC datasheet. Proper thermal management is important to ensure that the MOSFET operates within its specified temperature limits. Careful PCB layout is crucial for minimizing parasitic inductance and capacitance, which can affect the switching performance of the MOSFET. The E4-A/JM suffix typically indicates the specific tape and reel packaging used for automated assembly. It's important to adhere to the recommended soldering profile during assembly to prevent damage to the device.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess