EN
  • EN
  • DE

UPA891TC-T1

Part No UPA891TC-T1
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389676-UPA891TC-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA891TC-T1 CAD Model

Description

The UPA891TC-T1 is a Silicon Germanium (SiGe) Heterojunction Bipolar Transistor (HBT) manufactured by NEC (now Renesas). It is designed for low noise amplifier (LNA) applications, particularly in the VHF and UHF bands. This transistor offers excellent high-frequency performance, making it suitable for sensitive receiver front-ends and other applications where minimizing noise figure is critical.

Applications:

  • Low Noise Amplifiers (LNAs) for VHF/UHF receivers
  • Wireless communication systems
  • Satellite receivers
  • Instrumentation amplifiers
  • Oscillators

Features:

  • Low Noise Figure: Designed for minimal noise contribution in amplifier circuits.
  • High Gain: Provides substantial signal amplification.
  • High Transition Frequency (fT): Enables operation at high frequencies.
  • SiGe HBT Technology: Offers superior performance compared to standard silicon bipolar transistors.
  • Surface Mount Package: Facilitates automated assembly and compact designs.

Benefits:

  • Improved Receiver Sensitivity: Low noise figure enhances the ability to detect weak signals.
  • Increased Signal-to-Noise Ratio (SNR): Higher gain and lower noise result in a cleaner signal.
  • Extended Communication Range: Enables reliable communication over longer distances.
  • Compact Design: Surface mount package allows for miniaturization of electronic devices.
  • Reliable Performance: SiGe HBT technology ensures stable and consistent operation.

Additional Details:

The UPA891TC-T1 typically comes in a small surface-mount package, such as a thin SOT package. The specific noise figure, gain, and frequency characteristics are detailed in the datasheet provided by Renesas. It is important to consult the datasheet for precise operating conditions, biasing requirements, and performance curves. The SiGe material allows for higher operating frequencies and lower noise compared to standard silicon BJTs. Proper impedance matching is crucial to achieve optimal noise figure and gain performance in LNA applications.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess