EN
  • EN
  • DE

UPB74LS157D

Part No UPB74LS157D
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102481-UPB74LS157D
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPB74LS157D CAD Model

Description

The UPB74LS157D is a quad 2-to-1 line data selector/multiplexer manufactured by NEC. It is a member of the 74LS family of TTL (Transistor-Transistor Logic) devices, known for its low power consumption and Schottky clamping for improved switching speed. This device allows the selection of one of two data sources for each of its four channels, making it useful for routing data in digital systems.

Applications:

  • Data Routing: Selecting one of two data sources for processing or transmission.
  • Address Decoding: Multiplexing address lines in memory systems.
  • Logic Function Generation: Implementing complex logic functions using multiplexing techniques.
  • Digital Switching: Switching between different signal sources.
  • Instrumentation: Signal selection in measurement and control systems.

Features:

  • Quad 2-to-1 Multiplexer: Four independent 2-input multiplexers in a single package.
  • Low-Power Schottky (LS) Technology: Reduced power consumption and improved switching speed.
  • TTL Compatible: Compatible with other TTL logic devices.
  • Separate Enable Input: Allows for disabling all four multiplexers simultaneously.
  • Non-Inverting Outputs: Outputs follow the selected input signal.

Benefits:

  • Versatile Data Selection: Enables flexible data routing in digital systems.
  • Reduced Power Consumption: LS technology minimizes power usage, suitable for battery-powered applications.
  • Improved Speed: Faster switching speeds compared to standard TTL devices.
  • Simplified Circuit Design: Integrates four multiplexers into a single package, reducing component count.
  • Enhanced System Performance: Efficient data routing improves overall system performance.

Specifications:

  • Supply Voltage: Typically 5V DC.
  • Input High Voltage (Vih): Minimum 2.0V.
  • Input Low Voltage (Vil): Maximum 0.8V.
  • Output High Voltage (Voh): Minimum 2.4V.
  • Output Low Voltage (Vol): Maximum 0.4V.
  • Operating Temperature: Typically 0°C to +70°C.
  • Package Type: DIP-16 (Dual In-line Package).

The UPB74LS157D is a versatile and efficient multiplexer that simplifies data routing in digital systems, offering a balance of speed, power consumption, and ease of use.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess