EN
  • EN
  • DE

66253-4

Part No 66253-4
Manufacturer TE Connectivity
Catalog Contacts - Multi Purpose
Description CONN PIN 10AWG SILVER CRIMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Power, Stamped
Pin or Socket Pin
Contact Termination Crimp
Wire Gauge 10 AWG
Contact Material Copper
Contact Finish Silver
Contact Finish Thickness 100.0µin (2.54µm)
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1632905-66253-4
Ultra Librarian 3D Model Ultra Librarian 66253-4 CAD Model

Description

N

You May Also Be Interested in

Hirose Electric Co Ltd
CONN PIN 8.0MM TIN CRIMP
Need more? Email Us
Molex, LLC
Rectangular Connector Contacts RoHS
Lowest to $0.0175
CJT Connectors
Connector Terminal Tin 28~32 AWG Crimp
Lowest to $0.0233
TE Connectivity
CONN SOCKET 18-22AWG TIN CRIMP
Lowest to $0.0272
Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.1223
TE Connectivity
CONN PIN 18AWG SLD CUP GOLD
Lowest to $0.2978
TE Connectivity
CONN SOCKET 16-18AWG GOLD CRIMP
Lowest to $2.4909
Molex, LLC
26~28 Gold Phosphor bronze Rectangular Connector Contacts RoHS
Lowest to $0.5821
TE Connectivity
CONN SOCKET 18-22AWG TIN CRIMP
Lowest to $0.0402

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess