EN
  • EN
  • DE

UPC1020

Part No UPC1020
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102492-UPC1020
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPC1020 CAD Model

Description

The UPC1020 is a monolithic integrated circuit designed for use as a video and chroma signal processor in television receivers. It's designed to handle various functions related to video and color processing, contributing to the overall quality of the displayed image.

Applications

  • Television Receivers: Used as a video and chroma signal processor to decode and enhance the incoming video signals.
  • Video Monitors: Can be implemented in video monitors to process and display video signals from various sources.
  • Video Recording Devices: Incorporated into video recorders for processing video signals during recording and playback.

Features

  • Chroma Signal Processing: Processes chroma signals, including color demodulation and color difference signal generation.
  • Video Signal Processing: Performs video signal processing functions like luminance amplification and synchronization signal separation.
  • Automatic Color Control (ACC): Includes ACC functionality to automatically adjust the color levels of the video signal, ensuring consistent color reproduction.
  • Automatic Gain Control (AGC): Provides AGC for video signals, maintaining a stable signal level regardless of variations in input signal strength.
  • Low Power Consumption: Designed for low power consumption, contributing to energy efficiency in the target device.

Benefits

  • Improved Picture Quality: By processing video and chroma signals, the UPC1020 contributes to improved picture quality in television receivers and video monitors.
  • Stable Color Reproduction: The ACC feature ensures stable color reproduction, even with variations in input signal strength.
  • Consistent Video Signal Levels: AGC maintains consistent video signal levels, preventing issues like overexposure or underexposure.
  • Energy Efficient: Low power consumption helps to reduce energy consumption in the target device.
  • Simplified Design: Integration of multiple functions into a single chip simplifies the design of television receivers and video monitors.

Additional Details

The UPC1020 typically operates with a single power supply voltage. The specific operating voltage and other electrical characteristics will depend on the specific implementation and application circuit design. It's commonly available in a DIP (Dual In-line Package), making it easy to integrate into through-hole PCBs. Proper decoupling and filtering are essential when implementing the UPC1020 to minimize noise and ensure stable operation.

You May Also Be Interested in

Kemet
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess