The UPC1100G is a wideband amplifier IC manufactured by NEC. This amplifier is designed to operate in VHF and UHF bands and are commonly used in TV tuners and communication equipment as an RF amplifier. Its primary function is to amplify signals with minimal added noise and distortion. It provides a cost-effective solution for signal amplification needs.
Applications:
- TV Tuners: RF amplification stage in analog TV tuners.
- VHF/UHF Receivers: Front-end amplifier for radio receivers.
- Communication Equipment: General purpose amplification in communication circuits.
Features:
- Wide Bandwidth: Operates across VHF and UHF frequencies.
- Low Noise Figure: Minimizes added noise during amplification.
- High Gain: Provides adequate signal amplification.
Benefits:
- Improved Reception: Amplifies weak signals for better reception.
- Reduced Noise: Maintains signal clarity by minimizing noise.
- Cost-Effective: Provides an affordable amplification solution.
Technical Specifications:
The UPC1100G is often found in a small signal transistor package. Typical gain is around 18dB. Noise figure is generally below 5dB. It operates on a single voltage supply. Refer to the specific datasheet for detailed electrical characteristics and package information.