EN
  • EN
  • DE

W83793G

Part No W83793G
Manufacturer Winbond Electronics
Catalog PMIC - Thermal Management
Description IC H/W MONITOR 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nuvoton Technology Corporation of America
Packaging Tube/Rail
Status Not For New Designs
Purpose Hardware Monitor
Sensor Type External
Sensing Temperature External Sensor
Accuracy ±1°C
Topology ADC (Sigma Delta), Multiplexer, Register Bank
Output Type I2C
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 56-SSOP
Win Source Part Number 043693-W83793G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W83793G CAD Model

Description

The Nuvoton Technology Corporation of America W83793G is a hardware monitor IC, which is designed to monitor the hardware parameters of a computer system.

  • Output Type: I2C
  • Topology: ADC (Sigma Delta) topology, multiplexer, and register bank
  • Sensor Type: External sensor
  • Accuracy: ±1°C
  • Sensing Temperature: External
  • Output Alarm: Yes
  • Fan: Yes
  • Package: 56-SSOP
  • Temperature Range: 0°C to 70°C
  • Supply Voltage: 4.75 V to 5.25 V
  • Supply and Demand Status: Balanced
  • Design Status: Not for new designs

You May Also Be Interested in

Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Lowest to $12.1044
Microchip Technology
IC TEMP MONITOR I2C/SMBUS 16QFN
Need more? Email Us
Texas Instruments
Hardware Monitor with Integrated Fan Control / IC HDWR MON W/FAN CTRL 24-TSSOP
Lowest to $10.1495
Analog Devices Inc.
IC SENSOR TEMP MEASUREMNT 48LQFP
Lowest to $134.9917
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $2.3574
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP / Serial Fan Controllers
Lowest to $6.7582

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess