EN
  • EN
  • DE

UPC24A12AHF

Part No UPC24A12AHF
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390246-UPC24A12AHF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC24A12AHF CAD Model

Description

The UPC24A12AHF is a fixed positive output voltage regulator manufactured by NEC (now Renesas). It is designed to provide a stable 12V output voltage from a higher input voltage. This regulator is suitable for applications requiring a precise and reliable 12V power source.

Applications:

  • Relay Driving Circuits: Providing a stable 12V supply for relay coils in various applications.
  • Operational Amplifier Power Supplies: Regulating the voltage for operational amplifiers in analog circuits.
  • Motor Control Circuits: Powering small motors and motor control circuits.
  • Industrial Automation: Used in programmable logic controllers (PLCs) and other industrial control equipment.
  • Instrumentation and Measurement: Providing a stable voltage reference for measurement instruments.

Features:

  • Fixed 12V Output Voltage: Provides a stable and regulated 12V output.
  • High Input Voltage Range: Operates over a wide range of input voltages.
  • Overcurrent Protection: Includes built-in overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown: Features thermal shutdown protection to prevent overheating.
  • Compact Package: Available in a compact package for space-constrained applications.

Benefits:

  • Stable Power Supply: Ensures a consistent and reliable 12V supply for connected devices.
  • Protection Against Overloads: Protects the regulator and connected devices from damage due to overcurrent or overheating.
  • Easy to Use: Requires minimal external components for operation.
  • Cost-Effective: Provides a low-cost solution for voltage regulation.
  • Improved System Reliability: Enhances the overall reliability of the system by providing a stable and protected power supply.

Additional Details:

The UPC24A12AHF requires only a few external components, such as input and output capacitors, to provide a stable regulated output. The datasheet provides recommendations for component selection and PCB layout. It's essential to verify the maximum input voltage and output current ratings to ensure they are appropriate for the intended application.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2816 $59.9424
33+ $3.5135 $115.9455
51+ $3.4038 $173.5938
71+ $3.2941 $233.8811
91+ $3.1843 $289.7713
122+ $2.8552 $348.3344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,430 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess