EN
  • EN
  • DE

UPC2757T-E3

Part No UPC2757T-E3
Manufacturer NEC
Catalog Electronic Wholesale
Description Up/Down Conv Mixer 3V 2GHz 6-Pin SOT-363 T/R / 3 V, SILICON MMIC FREQUENCY CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1277613-UPC2757T-E3
Manufacturer Homepage www.nec.com/
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name uPC2757
Introduction Date September 21, 2005
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian UPC2757T-E3 CAD Model

Description

The UPC2757T-E3 is a Silicon Bipolar ultra-high frequency amplifier designed for various communication and signal processing applications. Manufactured by NEC, this amplifier is known for its high gain, low noise figure, and excellent linearity, making it suitable for demanding RF front-end designs.

Applications

  • Wireless Communication Systems: Used in cellular base stations and mobile devices for signal amplification.
  • Satellite Communication: Employed in LNBs (Low Noise Block downconverters) and satellite receivers.
  • Radar Systems: Utilized in radar receivers for amplifying weak signals.
  • Instrumentation: Integrated into test and measurement equipment as a broadband amplifier.
  • Optical Fiber Communication: Serves as a pre-amplifier in optical receivers.

Features

  • High Gain: Offers substantial signal amplification.
  • Low Noise Figure: Minimizes added noise, preserving signal integrity.
  • Wideband Operation: Operates effectively across a broad frequency range.
  • Excellent Linearity: Ensures minimal signal distortion.
  • Surface Mount Package: Facilitates easy integration into circuit boards.

Benefits

  • Improved Signal Sensitivity: Enhances receiver sensitivity, enabling the detection of weaker signals.
  • Increased Communication Range: Extends the communication range in wireless applications.
  • Enhanced Signal Quality: Preserves signal fidelity, reducing errors and improving data throughput.
  • Simplified System Design: Reduces the need for complex filtering and compensation circuitry.
  • Compact Solution: Small package size allows for integration into space-constrained applications.

Additional Details

The UPC2757T-E3 operates with a supply voltage typically around 5V. Its key specifications include a gain of approximately 20 dB, a noise figure of around 2 dB, and an output power capability suitable for driving subsequent stages. The device is typically supplied in a small surface mount package, aiding in efficient heat dissipation and compact PCB layout. Its input and output are impedance-matched to 50 ohms.

This amplifier is designed to provide a reliable and high-performance amplification solution in a wide array of applications requiring minimal noise and high linearity.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,900 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess