EN
  • EN
  • DE

UPC2926T

Part No UPC2926T
Manufacturer NEC
Catalog Electronic Wholesale
Description THREE-TERMINAL LOW DROPOUT VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1277636-UPC2926T
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC2926T CAD Model

Description

The uPC2926T is a three-terminal positive voltage regulator from NEC. It is designed to provide a stable and regulated voltage output for various electronic circuits and systems. This regulator is commonly used to maintain a constant voltage level, protecting sensitive components from voltage fluctuations and ensuring reliable operation.

Applications:

  • Power supplies for microcontrollers and microprocessors.
  • Voltage regulation in consumer electronics, such as televisions and audio equipment.
  • Industrial control systems requiring stable voltage sources.
  • Battery chargers and power management circuits.
  • Post-regulation for switching power supplies.

Features:

  • Fixed output voltage: Provides a stable and precise output voltage, typically 5V or 12V depending on the specific variant.
  • High input voltage range: Can accept a wide range of input voltages, making it suitable for various power sources.
  • Overcurrent protection: Protects the regulator and connected circuitry from damage due to excessive current draw.
  • Thermal shutdown: Automatically shuts down the regulator when the junction temperature exceeds a safe limit, preventing overheating and damage.
  • Short-circuit protection: Protects the regulator from damage due to short circuits at the output.
  • Low dropout voltage: Maintains regulation even when the input voltage is only slightly higher than the output voltage.
  • Three-terminal package: Simple and easy to use with only three connections: input, output, and ground.

Benefits:

  • Stable and reliable voltage supply: Ensures consistent performance of connected circuits by maintaining a constant voltage level.
  • Protection against voltage fluctuations: Prevents damage to sensitive components from voltage spikes and dips.
  • Simplified circuit design: Reduces the need for complex voltage regulation circuitry.
  • Overload and short-circuit protection: Enhances the reliability and longevity of the system.
  • Cost-effective solution: Provides a simple and affordable voltage regulation solution.

Additional Details:

The uPC2926T typically comes in a TO-220 or similar through-hole package for easy mounting and heat dissipation. It is important to check the datasheet for the specific variant to determine the exact output voltage, input voltage range, and other critical parameters. A heatsink might be required, depending on the input voltage, output current, and ambient temperature, to keep the regulator within its safe operating temperature range. The device is designed to be robust and reliable, offering essential protection features.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Linear Technology
Lowest to $9.1303
Renesas Electronics America
Lowest to $105.8176
Toshiba Semiconductor and Storage
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
Intersil Corporation
Lowest to $5.0142
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess