EN
  • EN
  • DE

UPC358G2

Part No UPC358G2
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description LOW POWER DUAL OPERATIONAL AMPLIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390676-UPC358G2
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Sensing & Instrumentation, Motor Drive & Control, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian UPC358G2 CAD Model

Description

The UPC358G2 is a dual operational amplifier manufactured by NEC (now Renesas Electronics). It is designed for a variety of analog applications, providing two independent op-amps in a single package. This integrated circuit offers a balance of performance characteristics suitable for signal amplification, filtering, and other signal processing tasks in various electronic systems.

Applications:

  • Audio Amplification: Commonly used in preamplifiers, microphone amplifiers, and general-purpose audio amplification stages.
  • Active Filters: Employed in the construction of active filters such as low-pass, high-pass, band-pass, and notch filters for signal shaping.
  • Voltage Comparators: Can be configured as voltage comparators for threshold detection, level detection, and signal comparison circuits.
  • Instrumentation Amplifiers: Used as building blocks in instrumentation amplifiers for precise amplification of small signals.
  • Signal Conditioning: Employed to amplify, buffer, or modify signals from sensors and other analog signal sources.

Features:

  • Dual Operational Amplifier: Incorporates two independent operational amplifiers in a single package, optimizing board space and cost.
  • Low Input Bias Current: Minimizes errors attributable to input bias current, ensuring accurate signal processing.
  • Low Input Offset Voltage: Reduces DC errors in amplification, enhancing the precision of the circuit.
  • Wide Supply Voltage Range: Operates efficiently across a broad range of supply voltages, providing flexibility in system design.
  • Internal Frequency Compensation: Simplifies circuit design by ensuring stable operation without the need for external compensation components.

Benefits:

  • Optimized Board Space: The dual op-amp configuration in a single package minimizes component count and board area.
  • Enhanced Accuracy: Low input offset voltage and bias current contribute to precise signal amplification and processing.
  • Stable Performance: Internal frequency compensation ensures stable and reliable operation across various conditions.
  • Versatile Application: Suitable for a wide spectrum of applications due to its general-purpose design and robust performance characteristics.
  • Cost-Effective Solution: Offers an effective combination of performance and price, making it suitable for cost-sensitive applications.

Additional Details:

The UPC358G2 requires external resistors and capacitors for configuring the gain and frequency response. Detailed specifications, including gain-bandwidth product, slew rate, and input/output voltage ranges, can be found in the manufacturer's datasheet. Power supply decoupling capacitors are typically recommended for stable operation. Proper circuit layout techniques are recommended to minimize noise and ensure optimal performance.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6465 $58.1850
195+ $0.6048 $117.9360
300+ $0.5840 $175.2000
430+ $0.5423 $233.1890
555+ $0.5214 $289.3770
695+ $0.5006 $347.9170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,615 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess