EN
  • EN
  • DE

UPC4072G2-E2

Part No UPC4072G2-E2
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390741-UPC4072G2-E2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC4072G2-E2 CAD Model

Description

The UPC4072G2-E2 is a general-purpose operational amplifier produced by NEC (now Renesas Electronics), designed for versatile use in a broad spectrum of applications. This amplifier provides a balanced set of characteristics, making it suitable for both signal amplification and filtering purposes. It is often selected for designs requiring stability and ease of integration.

Applications:

  • General Signal Amplification: Used in diverse amplifier circuits for increasing the amplitude of analog signals.
  • Active Filters: Integrated into active filter designs to shape frequency responses in audio and instrumentation applications.
  • Voltage Followers: Utilized as voltage followers to provide impedance buffering within different circuit designs.
  • Oscillators: Incorporated into oscillator circuits for generating stable signal waveforms.
  • Instrumentation Amplifiers: Applied as a fundamental component within instrumentation amplifiers for precise and accurate signal amplification.

Features:

  • Stable Operation: Engineered to provide reliable and consistent performance across a wide range of operating conditions.
  • Good Gain-Bandwidth Product: Offers a balanced relationship between gain and bandwidth, making it versatile in its applications.
  • High Input Impedance: Designed to minimize the loading effect on input signal sources.
  • Low Input Bias Current: Reduces DC offset errors that can arise from input bias currents, improving accuracy.
  • Wide Supply Voltage Range: Operates effectively across a broad range of supply voltages, enhancing its adaptability to different applications.

Benefits:

  • Versatile Application: Suitable for a broad range of uses, including amplification, filtering, and voltage buffering.
  • Reliable Performance: Stable operation ensures consistent behavior under various operating conditions.
  • Easy Integration: High input impedance simplifies the connection to various signal sources without significantly altering their characteristics.
  • Minimized Signal Errors: Low input bias current helps reduce DC offset errors, improving accuracy in sensitive applications.
  • Flexible Operation: Wide supply voltage range allows for adaptable usage in diverse circuit designs and power configurations.

The UPC4072G2-E2 operational amplifier typically operates with dual power supplies (e.g., ±15V) and is generally available in package formats like DIP or SOP, facilitating ease of mounting on PCBs. Internal frequency compensation ensures stable operation without requiring external compensation components. The high input impedance minimizes the effect on the signal source, and the low input bias current contributes to reducing DC offset, making it a robust choice for general-purpose use. This amplifier's consistent performance and compatibility with various circuit configurations make it a valuable component in numerous electronic designs. Its design emphasizes stability, making it suitable for circuits where reliable signal processing is critical.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Protek Devices
Lowest to $0.3269
Via
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess