EN
  • EN
  • DE

UPC4074G2-E2

Part No UPC4074G2-E2
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390747-UPC4074G2-E2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC4074G2-E2 CAD Model

Description

The UPC4074G2-E2 is a quad operational amplifier manufactured by NEC (now Renesas Electronics). It integrates four independent operational amplifiers into a single package. This design is optimal for applications requiring multiple amplification or filtering stages, which helps to minimize component count and reduce the overall board space needed. The amplifier offers a balance of performance characteristics and is suited for diverse general-purpose applications.

Applications:

  • Audio Processing: Employed in audio mixers, equalizers, and multi-channel audio amplifiers to enhance signal quality.
  • Active Filters: Used in filter circuits that require multiple stages, such as higher-order filters, for frequency response shaping.
  • Instrumentation Amplifiers: Integrated into instrumentation amplifiers for precision signal amplification in measurement devices.
  • Signal Conditioning: Applied in circuits needing multiple stages of amplification, buffering, or filtering for optimal signal performance.
  • Control Systems: Incorporated into control circuits for feedback and error amplification, enabling precise system control.

Features:

  • Quad Configuration: Contains four independent operational amplifiers within a single package.
  • Stable Performance: Designed for reliable operation across a range of operating conditions.
  • Good Gain-Bandwidth Product: Provides a balanced combination of gain and bandwidth suitable for versatile application.
  • High Input Impedance: Minimizes the loading effect on input signal sources, preserving signal integrity.
  • Low Input Bias Current: Reduces DC offset errors caused by input bias currents, enhancing accuracy.

Benefits:

  • Reduced Components: Simplifies circuit design by integrating four amplifiers into one package.
  • Efficient Space Usage: Minimizes board space requirements due to its quad configuration, suitable for compact designs.
  • Versatile Application: Suited for a wide range of applications requiring multiple operational amplifiers.
  • Consistent Performance: Provides stable and reliable operation across various operating conditions.
  • Cost-Effective Solution: Offers a cost-effective solution compared to using multiple single or dual operational amplifiers.

The UPC4074G2-E2 operational amplifier typically operates with dual power supplies (e.g., ±15V) and is generally available in package formats such as DIP or SOP for straightforward PCB mounting. Internal frequency compensation ensures stable operation without external compensation components. Its high input impedance minimizes loading on signal sources, and the low input bias current helps to reduce DC offset, thereby enhancing accuracy. This quad op-amp is especially useful in applications that benefit from multiple amplification stages, such as active filters or multi-channel audio systems. The device simplifies circuit design and allows for more compact and efficient electronic systems. The combination of its performance and integrated design makes it a common choice in general-purpose electronic applications, particularly where space and component count are critical considerations.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
Via
Need more? Email Us
Atmel
Lowest to $1.6320

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,200 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess