The UPC4570G2-E1 is a dual operational amplifier manufactured by NEC (now Renesas Electronics). It is designed for audio and general-purpose applications requiring low noise and distortion. The amplifier features high gain and input impedance, making it suitable for preamplifiers, active filters, and signal conditioning circuits.
Applications:
- Audio preamplifiers
- Active filters (low-pass, high-pass, band-pass)
- Signal conditioning circuits
- Instrumentation amplifiers
- Voltage followers
Features:
- Dual operational amplifier
- Low noise
- Low distortion
- High gain
- High input impedance
- Wide supply voltage range
- Short circuit protection
Benefits:
- Superior audio performance: The low noise and distortion characteristics ensure high-fidelity audio amplification.
- Versatile application: Suitable for a wide range of audio and general-purpose applications due to its high gain and input impedance.
- Reliable operation: Built-in short circuit protection enhances the robustness and longevity of the amplifier.
- Simplified circuit design: The dual amplifier configuration allows for compact and efficient circuit designs.
- Stable performance: Wide supply voltage range enables stable operation across varying power supply conditions.
Additional Details:
The UPC4570G2-E1 is typically available in an 8-pin SOP (Small Outline Package). Key electrical specifications include a typical open-loop voltage gain of 100dB, a low input noise voltage, and a wide bandwidth. It operates over a wide temperature range, making it suitable for diverse environments. The ‘E1’ suffix usually indicates specific packaging or tape and reel options. Always refer to the manufacturer's datasheet for precise specifications and application guidelines.