The UPC4570HA is a dual operational amplifier manufactured by NEC (now Renesas Electronics). It is designed for use in audio and general-purpose applications where low noise and distortion are essential. This amplifier boasts high gain and high input impedance, making it suitable for preamplifiers, active filters, and other signal conditioning circuits.
Applications:
- Audio preamplifiers and amplifiers
- Active filters (e.g., low-pass, high-pass, band-pass)
- Signal conditioning circuits
- Instrumentation amplifiers
- Voltage followers
Features:
- Dual operational amplifier in a single package
- Low noise performance
- Low distortion characteristics
- High open-loop gain
- High input impedance
- Wide operating supply voltage range
- Short-circuit protection
Benefits:
- High-quality audio: The low noise and distortion contribute to excellent audio signal amplification.
- Versatile: Its characteristics allow it to be used in a wide array of audio and general-purpose applications.
- Reliable: Short-circuit protection enhances durability and protects the amplifier from damage.
- Space-saving: The dual amplifier configuration allows for a more compact circuit design.
- Stable performance: The wide supply voltage range ensures consistent operation under varying power conditions.
Additional Details:
The UPC4570HA is commonly available in an 8-pin DIP (Dual In-line Package) or an 8-pin SOP (Small Outline Package). Key specifications include a typical open-loop voltage gain of 100 dB, low input noise voltage, and wide bandwidth. Always consult the manufacturer's datasheet for specific operating conditions, absolute maximum ratings, and application recommendations to ensure optimal performance and reliability.