EN
  • EN
  • DE

UPC7808AHF

Part No UPC7808AHF
Manufacturer NEC
Catalog PMIC - Voltage Regulators - Linear
Description THREE TERMINAL POSITIVE VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391015-UPC7808AHF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC7808AHF CAD Model

Description

The UPC7808AHF is a 3-terminal positive voltage regulator manufactured by NEC (now Renesas Electronics). It is designed to provide a stable and regulated 8V output voltage from a higher input voltage. This device is commonly used in various electronic circuits to ensure a consistent and reliable power supply.

Applications

  • Microcontroller Power Supplies: Providing a stable 8V power supply for microcontrollers in embedded systems.
  • Consumer Electronics: Used in devices like audio amplifiers, and other electronic gadgets requiring an 8V rail.
  • Industrial Control Systems: Providing a regulated 8V for sensors and control circuits in industrial equipment.
  • Powering Operational Amplifiers: Serving as the voltage source for operational amplifiers.
  • Voltage Regulation for Specific Components: Maintaining a consistent voltage for components that require 8V for proper operation.

Features

  • Fixed 8V Output: Delivers a stable 8V output voltage.
  • Output Current: Capable of providing up to 1A output current (with adequate heat sinking).
  • Input Voltage Range: Operates with input voltages typically ranging from 10.5V to 25V.
  • Internal Short-Circuit Current Limiting: Protects the regulator and connected circuitry from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator when its internal temperature exceeds a safe limit, preventing overheating.
  • High Ripple Rejection: Effectively filters out unwanted ripple voltage from the input supply.
  • 3-Terminal Package: Simple to use with only three terminals (Input, Output, Ground).

Benefits

  • Stable and Regulated Power: Provides a consistent 8V output, ensuring reliable operation of connected circuits.
  • Overload Protection: Protects against short circuits and excessive current draw, preventing damage to the regulator and connected components.
  • Thermal Protection: Prevents overheating and potential damage due to excessive power dissipation.
  • Simple to Use: The 3-terminal design makes it easy to integrate into various circuits.
  • Cost-Effective: An affordable solution for voltage regulation.
  • Improved Circuit Reliability: Enhances the overall reliability of electronic circuits by providing clean and stable power.

Additional Details

The UPC7808AHF typically comes in a TO-220 package, which allows for effective heat dissipation. It is crucial to use a heat sink when operating at higher currents to prevent the regulator from overheating. The device requires a minimum input voltage (typically around 10.5V) to function correctly. It's also important to observe the absolute maximum input voltage rating (usually around 35V) to avoid damaging the regulator. For optimal performance, it's recommended to include bypass capacitors (e.g., 0.33uF on the input and 0.1uF on the output) close to the regulator to improve stability and transient response. Refer to the Renesas Electronics datasheet for specific operating conditions, application notes, and thermal considerations.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess