EN
  • EN
  • DE

UPC7812H

Part No UPC7812H
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Voltage 12 V
Win Source Part Number 1102581-UPC7812H
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPC7812H CAD Model

Description

The UPC7812H is a three-terminal positive voltage regulator manufactured by NEC. It's designed to provide a fixed 12V output voltage with high accuracy and stability. This regulator is commonly used in a wide range of electronic devices to maintain a stable voltage supply for sensitive components.

Applications

  • Power Supplies: Used in regulated power supplies to provide a stable 12V output.
  • Microcontroller Circuits: Provides a stable power source for microcontrollers and other digital logic devices.
  • Audio Amplifiers: Ensures a clean and stable power supply for audio amplifiers, reducing noise and distortion.
  • Industrial Control Systems: Used in industrial control systems to regulate voltage for sensors, actuators, and other components.
  • Automotive Electronics: Employed in automotive electronic systems to provide a stable 12V supply for various circuits.

Features

  • Fixed 12V Output: Provides a stable and accurate 12V output voltage.
  • Three-Terminal Design: Simple three-terminal configuration for easy integration.
  • Overload Protection: Includes built-in overload protection to prevent damage from excessive current.
  • Thermal Shutdown: Features thermal shutdown protection to prevent overheating.
  • Short-Circuit Protection: Protects against short-circuit conditions.

Benefits

  • Stable Voltage Supply: Ensures a consistent and reliable power supply for sensitive components.
  • Simplified Circuit Design: Easy to integrate into existing circuits, streamlining the design process.
  • Protection Against Damage: Built-in protection features prevent damage from overload, thermal, and short-circuit conditions.
  • Improved System Reliability: Enhances overall system reliability and reduces downtime.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage regulation.

Additional Details

The UPC7812H typically requires a minimum input voltage of around 14.5V to maintain a stable 12V output. The maximum input voltage is typically around 35V. The regulator can typically supply up to 1A of output current with adequate heat sinking. The package type is TO-220. It is crucial to consult the manufacturer's datasheet for detailed specifications, application notes, and thermal management guidelines. A heat sink might be required based on the input voltage and load current.

You May Also Be Interested in

Shindengen
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9055 $66.6925
75+ $1.5636 $117.2700
115+ $1.5147 $174.1905
160+ $1.4658 $234.5280
205+ $1.4170 $290.4850
275+ $1.2704 $349.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess