EN
  • EN
  • DE

UPC78N18H

Part No UPC78N18H
Manufacturer NEC
Catalog PMIC - Voltage Regulators - Linear
Description THREE TERMINAL POSITIVE VOLTAGE REGULATOR 
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NEC
Win Source Part Number 1277693-UPC78N18H
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC78N18H CAD Model

Description

The UPC78N18H is a fixed positive voltage regulator manufactured by NEC. It is designed to provide a stable 18V output voltage from a higher input voltage. This regulator is part of the 78xx series, known for their simplicity and ease of use in various electronic applications.

Applications

  • Power supplies for microcontrollers: Providing a stable 18V supply for MCUs and related circuitry.
  • Linear regulation in electronic circuits: Stepping down and regulating voltage in various electronic devices.
  • Battery charging circuits: Providing a constant voltage for charging batteries.
  • Instrumentation: Used in test and measurement equipment requiring a stable voltage source.
  • Industrial control systems: Providing regulated power to sensors and control elements.

Features

  • Fixed 18V output: Provides a consistent and reliable 18V DC output.
  • Internal thermal overload protection: Protects the regulator from overheating due to excessive power dissipation.
  • Short-circuit current limiting: Limits the output current during short-circuit conditions, preventing damage to the regulator and connected circuitry.
  • Output transistor safe-area compensation: Ensures stable operation over a wide range of operating conditions.
  • No external components required: Simplifies circuit design and reduces the bill of materials.

Benefits

  • Stable voltage supply: Ensures consistent performance of connected components by providing a regulated voltage.
  • Protection against overloads: Prevents damage to the regulator and other components during overload conditions.
  • Simplified circuit design: Reduces design complexity and component count.
  • Reliable operation: Provides stable and dependable voltage regulation in various applications.
  • Cost-effective solution: Offers a simple and inexpensive way to obtain a regulated 18V supply.

Additional Details

The UPC78N18H typically comes in a through-hole package like TO-220. It requires an input voltage higher than 18V to function correctly, typically a few volts above the output voltage. A heatsink might be necessary depending on the input voltage and output current to prevent overheating. Refer to the datasheet for specific thermal resistance and power dissipation ratings.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3338 $62.0028
14+ $8.4789 $118.7046
22+ $8.2144 $180.7168
30+ $7.9487 $238.4610
38+ $7.6842 $291.9996
51+ $6.8896 $351.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess