EN
  • EN
  • DE

UPD27C512D-12

Part No UPD27C512D-12
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391726-UPD27C512D-12
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD27C512D-12 CAD Model

Description

The UPD27C512D-12 is a 512Kbit (64K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by NEC. It's designed for applications requiring non-volatile storage of program code or data in embedded systems, industrial control, and other electronic devices.

Applications

  • Embedded Systems: Storage of firmware in microcontrollers and other embedded devices.
  • Industrial Control Systems: Stores configuration data and control programs in industrial equipment.
  • Consumer Electronics: Found in devices like printers, scanners, and other peripherals for storing firmware.
  • Telecommunications Equipment: Used to store configuration settings and boot code in telecom devices.
  • Instrumentation: Employed for storing calibration data and program code in test and measurement equipment.

Features

  • High Speed: Access time of 120ns allows for fast data retrieval.
  • 512Kbit Density: Provides a moderate storage capacity for various applications.
  • CMOS Technology: Low power consumption, making it suitable for battery-powered devices.
  • UV Erasable: Can be erased using ultraviolet light and reprogrammed.
  • Single 5V Power Supply: Operates on a single 5V power supply.
  • TTL Compatible: Compatible with standard TTL logic levels.

Benefits

  • Non-Volatile Memory: Retains data even when power is removed.
  • Reprogrammable: Allows for easy updates and modifications to the stored data.
  • Low Power Consumption: Extends battery life in portable devices.
  • Reliable Data Storage: Provides dependable storage for critical applications.
  • Cost-Effective: Offers a balance of performance and affordability.

Additional Details

The UPD27C512D-12 is typically packaged in a 28-pin DIP or surface-mount package. Programming requires a dedicated EPROM programmer using the manufacturer's specified programming algorithm and voltage levels. Before reprogramming, proper UV erasure techniques must be used to completely erase the memory. Consult the device datasheet for detailed electrical characteristics and programming specifications. The operating temperature range is typically 0°C to 70°C.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Lowest to $25.0254
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $1.9566
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess