EN
  • EN
  • DE

UPD28C64C20

Part No UPD28C64C20
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004175-UPD28C64C20
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD28C64C20 CAD Model

Description

The UPD28C64C20 is a high-speed, low-power 64K (8192 x 8) CMOS static RAM (SRAM) manufactured by NEC. This memory chip offers fast access times, making it suitable for various applications requiring quick data retrieval and storage. It is designed for use in systems demanding high performance and low power consumption.

Applications:

  • High-speed cache memory
  • Buffer memory
  • Microprocessor systems
  • Digital signal processing (DSP) systems
  • Workstations and personal computers
  • Industrial control systems
  • Telecommunications equipment

Features:

  • High-speed access time: 20 ns
  • Low power consumption: CMOS technology ensures minimal power usage.
  • Fully static operation: No clock or refresh required for operation.
  • Single 5V power supply: Operates on a single 5V power source, simplifying system design.
  • TTL compatible inputs and outputs: Facilitates easy interfacing with other TTL logic devices.
  • Three-state outputs: Allows for easy memory expansion.
  • Available in DIP and SO packages: Offers flexibility in mounting options.

Benefits:

  • Improved system performance: Fast access times enhance overall system speed and efficiency.
  • Reduced power consumption: Low power requirements translate to lower energy costs and extended battery life in portable devices.
  • Simplified system design: Single 5V power supply and TTL compatible I/O simplify integration into existing systems.
  • Enhanced reliability: Static operation eliminates the need for refresh cycles, increasing data integrity and system stability.
  • Versatile applications: Suitable for a wide range of applications, from high-speed cache memory to industrial control systems.

Additional Details:

The UPD28C64C20 utilizes advanced CMOS technology to achieve a balance between speed and power consumption. Its fully static design ensures that data is retained as long as power is applied, without the need for complex refresh circuitry. The device's TTL compatible inputs and outputs allow for seamless integration with other digital logic components, making it a versatile choice for a variety of memory applications. It's available in both DIP (Dual In-line Package) and SO (Small Outline) packages, allowing for flexible mounting options on printed circuit boards.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess