EN
  • EN
  • DE
  • IT

UPD4066

Part No UPD4066
Manufacturer NEC
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1151381-UPD4066
Categories Custom Parts
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD4066 CAD Model

Description

The UPD4066 is a quad bilateral analog switch manufactured by NEC. Each switch can independently control the flow of analog or digital signals. It's designed for applications requiring signal routing, multiplexing, or analog signal control.

Applications:

  • Analog signal switching: Routing audio signals, video signals, or other analog waveforms.
  • Multiplexing: Selecting one of several input signals to be passed to a single output.
  • Sample-and-hold circuits: Isolating and storing analog voltage levels.
  • Logic level translation: Converting between different voltage levels in digital circuits.
  • Analog signal gating: Enabling or disabling the passage of analog signals.

Features:

  • Quad configuration: Contains four independent analog switches in a single package.
  • Bilateral switching: Signals can pass through the switch in either direction.
  • Low on-resistance: Minimizes signal attenuation when the switch is closed.
  • High off-resistance: Provides good isolation when the switch is open.
  • Wide supply voltage range: Operates with a variety of supply voltages.

Benefits:

  • Versatile signal control: Allows for flexible routing and manipulation of analog signals.
  • Reduced component count: Integrates four switches into a single package, saving board space.
  • Minimal signal distortion: Low on-resistance ensures that signals are passed through with minimal attenuation.
  • Good signal isolation: High off-resistance prevents unwanted signal leakage.
  • Easy integration: Compatible with a variety of logic families and control circuits.

Additional Details:

The UPD4066 is often used as a replacement for the CD4066. Its key specifications include its on-resistance, off-resistance, and control voltage levels. The propagation delay and switching speed are also important parameters to consider for high-frequency applications. Detailed specifications, including electrical characteristics, switching times, and operating temperature range, are available in the NEC datasheet.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Union Semiconductor
±15kV ESD-Protected, Slew-Rate-Limited, High Speed and Failsafe RS485 Transceiver
Lowest to $0.4729
Rochester Electronics
Need more? Email Us
Inphi Corporation
Need more? Email Us
Zarlink
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess