EN
  • EN
  • DE

UPD42S16165LG5A60-7JF

Part No UPD42S16165LG5A60-7JF
Manufacturer NEC
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1175379-UPD42S16165LG5A60-7JF
Categories Custom Parts
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD42S16165LG5A60-7JF CAD Model

Description

The UPD42S16165LG5A60-7JF is a 256Mbit Synchronous Dynamic Random Access Memory (SDRAM) chip manufactured by NEC. SDRAM is a type of dynamic RAM that synchronizes its operations with the system clock, allowing for faster data access compared to asynchronous DRAM. This specific model is designed for applications requiring high memory bandwidth and capacity, such as graphics cards, networking equipment, and embedded systems.

Applications

  • Graphics cards: Providing memory for storing textures, frame buffers, and other graphical data.
  • Networking equipment: Storing routing tables, packet buffers, and other network-related data.
  • Embedded systems: Providing memory for storing program code and data in embedded applications.
  • Gaming consoles: Providing memory for storing game assets and program code.
  • High-performance computing: Providing memory for scientific simulations and other computationally intensive tasks.

Features

  • 256Mbit capacity: Provides a large amount of memory storage.
  • Synchronous operation: Enables fast data access.
  • Low voltage operation: Reduces power consumption.
  • High bandwidth: Supports high-speed data transfer.
  • JEDEC standard compliance: Ensures compatibility with other SDRAM devices.

Benefits

  • Increased system performance: Enables faster data processing and improved overall system performance.
  • Large memory capacity: Allows for storing large amounts of data.
  • Reduced power consumption: Extends battery life in portable devices.
  • Simplified system design: Ensures compatibility with other SDRAM devices.
  • Cost-effective solution: Provides a cost-effective method for providing memory storage.

Additional Details

The UPD42S16165LG5A60-7JF operates at a specified clock frequency, indicated by the '-7JF' suffix, which typically refers to the access time or clock speed in nanoseconds or MHz, respectively. It requires a specific supply voltage. This SDRAM chip is typically packaged in a TSOP (Thin Small Outline Package). Specific details regarding the operating voltage, clock frequency, and timing parameters can be found in the NEC datasheet for this SDRAM chip.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xicor Inc.
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Microchip Technology
Need more? Email Us
Inphi Corporation
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess