EN
  • EN
  • DE

UPD431000AGW-85L

Part No UPD431000AGW-85L
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description 1M-BIT CMOS STATIC RAM 128K-WORD BY 8-BIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 392110-UPD431000AGW-85L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD431000AGW-85L CAD Model

Description

The UPD431000AGW-85L is a 1 Mbit CMOS Static RAM (SRAM) manufactured by NEC. This SRAM is designed for applications requiring fast access times and low power consumption. Its fully static operation simplifies system design, as it does not require refresh cycles. The 'AGW' likely refers to the package type and configuration, while '85L' indicates the access time and possibly a low-power variant.

Applications:

  • Cache Memory: Used in processors and microcontrollers to store frequently accessed data for faster retrieval.
  • Embedded Systems: Serves as primary or secondary memory in embedded systems for data storage and program execution.
  • Industrial Control Systems: Found in programmable logic controllers (PLCs) and other industrial automation equipment for real-time data processing.
  • Networking Equipment: Used in routers, switches, and other networking devices for packet buffering and forwarding.
  • Test and Measurement Equipment: Employed in oscilloscopes, logic analyzers, and other instruments for data acquisition and storage.

Features:

  • High-Speed Access Time: Offers fast data retrieval and storage, enhancing system performance.
  • Low Power Consumption: Reduces energy usage, making it suitable for battery-powered and energy-sensitive applications.
  • Fully Static Operation: Eliminates the need for refresh cycles, simplifying memory control and reducing overhead.
  • TTL Compatible Inputs and Outputs: Ensures easy interfacing with other digital logic circuits.
  • Wide Operating Temperature Range: Guarantees reliable operation in various environmental conditions.

Benefits:

  • Improved System Performance: Fast access times contribute to faster program execution and data processing.
  • Extended Battery Life: Low power consumption prolongs the operating time of portable devices.
  • Simplified Design: Static operation simplifies memory control circuitry and reduces overall system complexity.
  • Enhanced Reliability: Stable operation and robust design ensure long-term reliability and minimize data corruption.
  • Cost-Effective Solution: Provides a balance of performance and cost for a variety of memory applications.

Additional Details:

The UPD431000AGW-85L typically operates on a single 5V power supply. It features equal read and write cycle times. The '85L' designation likely indicates an access time of 85 nanoseconds or similar. Refer to the manufacturer's datasheet for complete specifications, including timing diagrams, voltage levels, temperature ranges, and package options. This information is critical for proper implementation and optimal performance in the target application.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Lowest to $1.6320

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess